EN
  • EN
  • DE

ATA6624-EK

Part No ATA6624-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO LIN SBC FOR ATA6624 / ATA6624 LIN Transceiver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, LIN
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6624
Primary Attributes LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Supplied Contents Board(s)
Win Source Part Number 769133-ATA6624-EK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name ATA6624
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATA6624-EK CAD Model

Description

Microchip Technology's ATA6624-EK Evaluation Kit

The ATA6624-EK from Microchip Technology is a comprehensive evaluation kit designed for engineers, developers, and enthusiasts to explore the capabilities of the ATA6624, a LIN system basis chip with a voltage regulator and watchdog. This evaluation kit serves as a powerful tool for developing and testing applications in automotive and industrial markets, where reliable communication and robust power management are crucial.

Key Features of the ATA6624-EK

  • Integrated ATA6624 Chip: At the heart of the evaluation kit is the ATA6624 chip, which combines a LIN transceiver compliant with LIN 2.0, 2.1, and SAE J2602 standards, a 5V voltage regulator with various operating modes, and a window watchdog, all in one package.
  • Flexible Power Supply: The onboard voltage regulator can deliver up to 50mA of output current, making it suitable for powering both the microcontroller and peripheral devices in a LIN network.
  • Watchdog Functionality: The integrated watchdog ensures system reliability by monitoring the microcontroller and resetting it in case of a malfunction, thereby preventing system lock-ups.
  • Demonstration and Testing: Equipped with various connectors and test points, the evaluation board allows for easy interfacing with external hardware and provides convenient access for measuring and analyzing the LIN communication and power supply characteristics.
  • Comprehensive Documentation: The kit comes with detailed documentation, including schematics, user guides, and application notes, which facilitate a smooth and efficient development process.
  • Software Support: Microchip provides software libraries and example code to jumpstart the development process, reducing time-to-market for products utilizing the ATA6624 chip.

The ATA6624-EK is an essential tool for designers looking to leverage the ATA6624's features, such as low quiescent current and enhanced EMC performance. Whether it's for prototyping or educational purposes, this evaluation kit provides a solid platform for developing robust and efficient LIN-based applications.

With its user-friendly design and extensive support resources, the ATA6624-EK enables a streamlined evaluation experience, offering a practical route to integrating Microchip's technology into a wide array of automotive and industrial control systems.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess