Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Series AVR®
Package Box
Product Status Obsolete
Accessory Type Replacement Cable
For Use With/Related Products AVR ONE!
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1342653-ATAVRONE-PROBECBL
Ultra Librarian 3D Model Ultra Librarian ATAVRONE-PROBECBL CAD Model

Description

ATAVRONE-PROBECBL from Microchip Technology

The ATAVRONE-PROBECBL is a specialized accessory designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is an integral part of the development tools ecosystem for Microchip's AVR and ARM Cortex-M based microcontrollers (MCUs).

Product Features:

  • Compatibility: The ATAVRONE-PROBECBL is specifically engineered to be used with the Atmel AVR ONE! debugger. It ensures seamless connectivity between the debugger and the target board, providing a reliable interface for programming, debugging, and data capture.
  • Quality Construction: Crafted with high-quality materials, this probe cable ensures stable connections and reduces the risk of signal degradation, which is crucial for maintaining the integrity of data and the performance of the debug session.
  • Flexible Design: The cable's flexibility allows for easy manipulation and positioning during development. This flexibility is essential for working in intricate or space-constrained environments where precise connections are necessary.
  • Plug-and-Play: With its plug-and-play capability, the ATAVRONE-PROBECBL simplifies the setup process, allowing developers to quickly begin their debugging tasks without the need for complex configurations.

Technical Specifications:

  • Length: The cable is designed to be long enough to provide ample reach while avoiding excess that could lead to tangling or interference with other equipment.
  • Connector Type: It features industry-standard connectors that ensure a secure fit with the AVR ONE! debugger and the target board.
  • Signal Integrity: The cable is shielded to protect against electromagnetic interference, ensuring that the signals remain clean and undisturbed during transmission.

Applications:

The ATAVRONE-PROBECBL is ideal for developers and engineers who are working on projects that involve Microchip's AVR and ARM Cortex-M MCUs. Whether it's for prototyping, product development, or educational purposes, this probe cable is a crucial tool for a wide range of applications where debugging and programming are necessary.

Ordering Information:

For those interested in purchasing the ATAVRONE-PROBECBL, it is available through Microchip Technology's authorized distributors and online store. Ensure that your development kit is complete by including this essential probe cable for a streamlined and efficient debugging experience.

You May Also Be Interested in

Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Need more? Email Us
ECAD model for DS9490R
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
ECAD model for 8202CB-F
Microchip Technology
ADAPTER SAM ICE
Need more? Email Us
ECAD model for ATATMEL-ICE-ADPT
Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
ECAD model for EVAL-SDP-CB1Z
Microchip Technology
BOARD DAUGHTER PIC32 LAN8720
Need more? Email Us
ECAD model for AC320004-3
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Need more? Email Us
ECAD model for A123
TDK InvenSense
CHIRP EVAL BRD FOR CH201
Need more? Email Us
ECAD model for EV_MOD_CH201-00-01
Melexis Technologies NV
PTC04 DAUGHTERBOARD HALL01
Need more? Email Us
ECAD model for PTC04-DB-HALL01
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention