EN
  • EN
  • DE
  • IT

CY3211-28SSOP

Part No CY3211-28SSOP
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Package Bulk
Product Status Active
Accessory Type Emulator Flex Pod Kit
For Use With/Related Products CY3215-DK, CY8C29466-24PVXI
Base Product Number CY3211
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 762068-CY3211-28SSOP
Ultra Librarian 3D Model Ultra Librarian CY3211-28SSOP CAD Model

Description

The 762068-CY3211-28SSOP is an emulator flex pod kit accessory manufactured by Infineon Technologies.

  • Development Boards: CY3215-DK, CY8C29466-24PVXI
  • Package: Bulk
  • Quantity: 1 piece
  • Accessory Type: Emulator Flex Pod Kit
  • ECCN: Compliant
  • REACH: Unaffected
  • MSL Level: 1
  • HTSUS Code: 8473.30.1180

You May Also Be Interested in

Texas Instruments
TMDSEMU110-ETH
Need more? Email Us
Microchip Technology
EXPANSION MODULE ATSTK500 / ATSTK500-ND - Expansion Module
Need more? Email Us
Panasonic
PROBE DEBUGGING FOR MN101CF78AXN / AM1-MN101CF78AXN - Debug Probe
Need more? Email Us
NXP / Nexperia
CONSUMER VIDEO GRAPHIC HD PROCES
Lowest to $29.5617
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess