EN
  • EN
  • DE

EVAL-KXCNL-1010 F340 ADAPTER

Part No EVAL-KXCNL-1010 F340 ADAPTER
Manufacturer Kionix Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description KXCNL1010 F340 ADAPTER BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Kionix Inc.
Package Box
Product Status Obsolete
Accessory Type Adapter Board
For Use With/Related Products KXCNL-1010
Base Product Number KXCNL
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Win Source Part Number 778103-EVAL-KXCNL-1010 F340 ADAPTER
Ultra Librarian 3D Model Ultra Librarian EVAL-KXCNL-1010 F340 ADAPTER CAD Model

Description

The EVAL-KXCNL-1010 F340 ADAPTER is an evaluation board designed to facilitate the testing and development of applications using the Kionix KXCNL-1010 ambient light sensor. This adapter board allows for easy connection to a microcontroller or other development platform, enabling rapid prototyping and evaluation of the sensor's performance.

Applications

  • Ambient Light Sensing
  • Display Brightness Control
  • Mobile Devices
  • Consumer Electronics
  • IoT Devices

Features

  • Adapter board for Kionix KXCNL-1010 ambient light sensor
  • Easy connection to microcontroller or development platform
  • On-board voltage regulator
  • Test points for signal monitoring
  • Compact design for easy integration

Benefits

  • Simplifies evaluation and prototyping of ambient light sensing applications
  • Reduces development time and costs
  • Provides a convenient and reliable platform for testing
  • Allows for quick assessment of the sensor's suitability for specific applications
  • Facilitates optimization of circuit designs

Additional Details

The EVAL-KXCNL-1010 F340 ADAPTER includes an on-board voltage regulator to provide a stable power supply for the sensor. Test points are provided for easy monitoring of the sensor's output signals. The compact design of the adapter board makes it easy to integrate into existing development environments. The adapter allows for seamless communication between the sensor and a microcontroller via I2C interface. It is ideal for evaluating the KXCNL-1010’s performance in various lighting conditions and application scenarios.

You May Also Be Interested in

Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess