Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 8mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 61nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4369pF at 50V
Power Dissipation (Maximum) 150W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Family Part Number STB100N10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260572-STB100N10F7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB100N10F7 CAD Model

Description

STB100N10F7 - STMicroelectronics N-Channel MOSFET

The STB100N10F7 is a high-performance N-channel MOSFET from STMicroelectronics, designed to deliver efficiency and power in a wide range of applications. This MOSFET is part of STMicroelectronics' STripFET™ F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

With a drain-to-source voltage (V<sub>DS) of 100V, the STB100N10F7 is well-suited for high-voltage applications. It can handle continuous drain currents (I<sub>D) up to 80A, making it robust enough to support demanding power requirements. Its threshold voltage (V<sub>GS(th)) is also optimized for a wide range of gate drive voltages, further enhancing its versatility.

One of the key features of the STB100N10F7 is its ultra-low on-resistance (R<sub>DS(on)), which stands at just 9.3 mΩ at V<sub>GS = 10 V. This low on-resistance minimizes conduction losses and improves overall efficiency, which is critical for energy-sensitive designs. Additionally, the device boasts an excellent figure of merit (FOM), which is a testament to its superior switching performance and energy efficiency.

The STB100N10F7 comes in a D2PAK package, which is known for its high power density and excellent thermal performance. This package ensures that the MOSFET can handle high-temperature operations while maintaining its performance integrity. Its lead-free design and compliance with RoHS regulations also make it an environmentally friendly choice for manufacturers looking to create sustainable products.

Applications for the STB100N10F7 are broad and include switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control circuits, and power management systems in computing and telecom infrastructure. Its reliability and performance make it an ideal component for designers looking to optimize their power circuits for both performance and size.

In summary, the STB100N10F7 from STMicroelectronics is a powerful and efficient solution for modern power management challenges. Its low on-resistance, high current capability, and robust thermal performance make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
ON Semiconductor
N-Channel Power Trench® MOSFET 150 V, 2 A, 236 mΩ | MOSFET N-CH 150V 2A SOT-223
Lowest to $0.1041
ECAD model for FDT86246
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
STMicroelectronics
N-channel 650 V, 0.067 ohm typ., 35 A MDmesh V Power MOSFET | MOSFET N-CH 650V 35A TO220FP
Lowest to $3.9979
ECAD model for STF45N65M5
Alpha & Omega Semiconductor Inc.
400V,8A N-Channel MOSFET | MOSFET N-CH 400V 8A TO220
Need more? Email Us
ECAD model for AOT9N40
Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
STMicroelectronics
N-CHANNEL 600V - 0.19 Ohm - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A TO-247
Lowest to $3.7657
ECAD model for STW21NM60N

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1011 $58.9209
45+ $2.5445 $114.5025
69+ $2.4650 $170.0850
94+ $2.3855 $224.2370
122+ $2.3060 $281.3320
163+ $2.0674 $336.9862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 730 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention