Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Accessory Type JTAG Cable
For Use With/Related Products ATF15xx Family of CPLD
Base Product Number ATDH1150
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1342524-ATDH1150VPC-
Ultra Librarian 3D Model Ultra Librarian ATDH1150VPC- CAD Model

Description

The ATDH1150VPC from Microchip Technology is a versatile and high-performance product designed for a wide range of applications. This product is part of Microchip's extensive lineup of microcontroller accessories, offering developers and engineers a reliable tool for programming and debugging their Microchip devices.

Key Features

  • Compatibility: The ATDH1150VPC is designed to be compatible with a variety of Microchip microcontrollers, ensuring a broad application scope and flexibility in use.
  • Programming Support: It provides comprehensive support for programming Microchip's microcontroller units (MCUs), enabling users to upload their code efficiently and effectively.
  • Debugging Capabilities: This product also includes advanced debugging features that allow for real-time monitoring and troubleshooting of the MCU's operation, which is critical for the development of reliable and robust applications.
  • Interface: The device boasts a user-friendly interface that simplifies the process of connecting it to the target MCU, ensuring a smooth workflow for developers.
  • Durable Construction: Built with high-quality materials, the ATDH1150VPC is designed to withstand the rigors of continuous use in a professional environment.

Applications

The ATDH1150VPC is suitable for a broad range of applications, from simple hobbyist projects to complex industrial systems. Its robust programming and debugging capabilities make it an indispensable tool for:

  • Embedded system development
  • Automotive electronics
  • Smart home devices
  • Industrial control systems
  • Internet of Things (IoT) products

Technical Specifications

While the technical specifications are extensive, some notable features include its compatibility with the Atmel Studio Integrated Development Environment (IDE), support for JTAG, SPI, and high-voltage serial programming, and its ability to operate across various voltage levels to accommodate different types of MCUs.

Overall, the ATDH1150VPC from Microchip Technology is a reliable and essential tool for any developer working with Microchip's range of microcontrollers. Its robust feature set and ease of use make it a valuable addition to any development kit.

You May Also Be Interested in

Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
ECAD model for BIOMETRIC-EXP-EVB
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
ECAD model for ATADAPMEGA169
Pi Supply
MPCIE TO USB ADAPTER BOARD
Need more? Email Us
ECAD model for PIS-1108
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
ECAD model for HW-USB-FLYLEADS-G
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
ECAD model for CY3208-040
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024
NXP / Nexperia
BOARD INTERFACE ACCEL USB COMM / LFSTBEB7361, LFSTBEB7455, LFSTBEB7660 - Interface Board
Need more? Email Us
ECAD model for LFSTBUSB
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention