EN
  • EN
  • DE

EV_MOD_CH201-00-01

Part No EV_MOD_CH201-00-01
Manufacturer TDK InvenSense
Catalog Development Boards, Kits, Programmers - Accessories
Description CHIRP EVAL BRD FOR CH201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201094-EV_MOD_CH201-00-01
Win Source Part Number Cross
Manufacturer TDK InvenSense
Category Development Boards, Kits, Programmers Evaluation Boards - Sensors
Package Tray
Product Status Active
Sensor Type Ultrasonic, 3D Time-of-Flight (ToF)
Interface I2C
Voltage - Supply 1.8V
Supplied Contents Board(s)
Utilized IC / Part CH-201
Ultra Librarian 3D Model Ultra Librarian EV_MOD_CH201-00-01 CAD Model

Description

The TDK InvenSense CH-201 is an evaluation board for ultrasonic 3D time-of-flight (ToF) sensors by TDK InvenSense.

  • Interface: I2C
  • Features: Supplied with all the necessary components and is ready to use out of the box.
  • Sensor Used: CH-201 offers accurate distance measurement.
  • Ideal for Applications: Robotics, gesture recognition, and object detection.
  • Voltage Supply: 1.8V

You May Also Be Interested in

Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess