EN
  • EN
  • DE

BC847PN-7R-F

Part No BC847PN-7R-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Trans GP BJT NPN/PNP 45V 0.1A Automotive 6-Pin SOT-363 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048412-BC847PN-7R-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC847PN-7R-F CAD Model

Description

Product Overview: BC847PN-7R-F from Diodes Incorporated

The BC847PN-7R-F is a high-quality NPN/PNP general-purpose transistor pair in a small surface-mount package, designed and manufactured by Diodes Incorporated. This product is specifically engineered to cater to a diverse range of electronic applications, offering a combination of low power dissipation and high performance that makes it suitable for compact circuit designs.

Key Features

  • Transistor Type: The device features a combination of one NPN and one PNP transistor, allowing for versatile circuit configurations.
  • Package: Housed in a SOT-363 package, also known as SC-70, the BC847PN-7R-F is designed for space-saving applications and is ideal for high-density circuit boards.
  • Power Dissipation: With a power dissipation of 200 mW, it is capable of handling moderate power levels while maintaining a small footprint.
  • DC Current Gain: The device offers a high DC current gain (hFE), ensuring efficient current amplification in electronic circuits.
  • Collector-Emitter Voltage: It supports a maximum collector-emitter voltage of 45V for the NPN transistor and 50V for the PNP transistor, providing a wide operating range for various applications.
  • Collector Current: The BC847PN-7R-F can handle a continuous collector current of up to 100 mA, making it suitable for driving small loads.
  • RoHS Compliant: The product complies with RoHS directives, ensuring it meets environmental standards and is free from hazardous substances.

Applications

The BC847PN-7R-F is a versatile component that can be used in a variety of electronic circuits. Its applications include, but are not limited to:

  • Switching and amplification in consumer electronics
  • Signal processing in communication devices
  • Power management circuits in portable gadgets
  • Driver stages in audio equipment
  • Control circuits in embedded systems

Diodes Incorporated's commitment to quality ensures that the BC847PN-7R-F transistor pair is a reliable choice for designers looking to optimize their circuit designs with a compact, efficient, and versatile component.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess