EN
  • EN
  • DE
  • IT

ATECC508A-SSHDA-B

Part No ATECC508A-SSHDA-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tube
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC508
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 852163-ATECC508A-SSHDA-B
Ultra Librarian 3D Model Ultra Librarian ATECC508A-SSHDA-B CAD Model

Description

Microchip Technology's ATECC508A-SSHDA-B

The ATECC508A-SSHDA-B is a sophisticated security module from Microchip Technology, designed to provide robust security solutions for a wide range of electronic applications. This device is part of the CryptoAuthentication™ family, which specializes in secure hardware-based cryptographic key storage and cryptographic countermeasures. It is particularly useful in preventing security breaches in IoT devices, industrial control systems, and consumer electronics.

Key Features

  • Secure Hardware-Based Key Storage: The ATECC508A-SSHDA-B is engineered to securely store cryptographic keys that are vital for authentication and encryption processes, ensuring that sensitive information remains protected against physical and logical attacks.
  • Elliptic Curve Cryptography (ECC): It supports ECC algorithms, which are known for their high security and efficiency, especially in environments where processing power, battery life, and storage are at a premium.
  • Easy Integration: The device offers a simple and flexible integration process, with an I2C interface for communication, making it compatible with a wide range of microcontroller units (MCUs) and systems.
  • Low-Power Consumption: Designed with power-sensitive applications in mind, the ATECC508A operates with minimal power requirements, contributing to the longevity of battery-operated devices.
  • Advanced Security Features: It includes a high-quality random number generator, secure boot capabilities, and a guaranteed unique 72-bit serial number to enhance security measures.

Applications

The ATECC508A-SSHDA-B is ideal for a variety of applications that require robust security measures, including:

  • IoT devices for secure authentication and connection to the cloud
  • Industrial networks to ensure integrity and confidentiality of communication
  • Consumer electronics to protect against counterfeiting and piracy
  • Medical devices requiring secure data storage and transmission

Product Summary

Microchip Technology's ATECC508A-SSHDA-B is a cutting-edge security module that provides top-tier cryptographic key storage and security features. Its ease of integration, low power consumption, and support for ECC make it an excellent choice for designers looking to enhance the security of their electronic systems. Whether it's for IoT devices, industrial applications, or consumer products, the ATECC508A-SSHDA-B offers a reliable and secure solution for protecting digital assets and ensuring data integrity.

You May Also Be Interested in

Burr-Brown (TI)
Low Cost, Low Power, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Lowest to $2.0769
Intel
28F010 1024K (128K X 8) CMOS FLASH MEMORY
Lowest to $10.0855
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
Advanced Micro Devices
TAXIchip Integrated Circuits(Transparent Asynchronous Xmitter-Receiver Interface)
Need more? Email Us
Infineon Technologies
7 line ESD and EMI interface protection device
Lowest to $0.3927
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0501

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9269 $57.8070
65+ $1.5810 $102.7650
100+ $1.5316 $153.1600
135+ $1.4822 $200.0970
175+ $1.4328 $250.7400
235+ $1.2846 $301.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess