EN
  • EN
  • DE

ATECC508A-SSHDA

Part No ATECC508A-SSHDA
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818011-ATECC508A-SSHDA
Ultra Librarian 3D Model Ultra Librarian ATECC508A-SSHDA CAD Model

Description

The ATECC508A-SSHDA is a premier cryptographic co-processor from Microchip Technology, designed to bolster hardware-based security for a wide range of applications. This device is a cornerstone for security implementations in Internet of Things (IoT) devices, wireless systems, and other applications where data integrity and authentication are paramount.

Key Features

  • Robust Security: With its Elliptic Curve Cryptography (ECC) support, the ATECC508A-SSHDA provides top-tier cryptographic capabilities, ensuring secure key generation, key agreement, and digital signature functions.
  • Efficient Power Usage: Designed for low-power operation, this device is ideal for battery-operated and power-conscious applications, helping to extend the life of your products.
  • Secure Boot Support: The ATECC508A-SSHDA offers secure boot capabilities, ensuring that only trusted firmware can be executed on your device, thus preventing unauthorized code execution.
  • Easy Integration: With a simple I2C interface for communication, this co-processor is easily integrated into existing designs, minimizing development time and complexity.
  • Small Footprint: The device comes in a compact, 8-pad UDFN package or an 8-lead SOIC package, making it suitable for space-constrained applications.

Applications

The ATECC508A-SSHDA is versatile and can be used in a variety of sectors, including:

  • IoT devices for secure authentication and communication
  • Industrial control systems for secure network communication
  • Consumer electronics that require data protection
  • Medical devices needing secure data exchange
  • Automotive systems for secure car-to-car communication

With the ATECC508A-SSHDA, Microchip Technology delivers a solution that addresses the growing need for security in connected devices. By embedding this co-processor into your design, you can achieve a new level of confidence in the protection of your data, communications, and intellectual property.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5377 $53.8195
80+ $1.2618 $100.9440
125+ $1.2223 $152.7875
170+ $1.1829 $201.0930
220+ $1.1435 $251.5700
295+ $1.0252 $302.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,405 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess