EN
  • EN
  • DE

NPCT501MA1WX

Part No NPCT501MA1WX
Manufacturer Nuvoton Technology Corporation of America
Catalog Miscellaneous
Description IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Series *
Win Source Part Number 790776-NPCT501MA1WX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NPCT501MA1WX CAD Model

Description

The NPCT501MA1WX is an embedded controller manufactured by Nuvoton Technology Corporation of America. This highly integrated chip is designed for use in notebook computers and other embedded systems. It handles various functions, including power management, keyboard and mouse control, and system monitoring.

Applications:

      
  • Notebook Computers: Managing power, keyboard, mouse, and system monitoring functions.
  •   
  • Embedded Systems: Providing control and monitoring capabilities in various embedded applications.
  •   
  • Industrial Control Systems: Handling I/O and control tasks in industrial environments.
  •   
  • Point of Sale (POS) Systems: Managing peripherals and system functions in POS terminals.
  •   
  • Gaming Devices: Controlling peripherals and managing power in gaming devices.

Features:

      
  • Power Management: Controls power distribution and manages battery charging.
  •   
  • Keyboard and Mouse Controller: Interfaces with keyboard and mouse devices.
  •   
  • System Monitoring: Monitors system voltages, temperatures, and fan speeds.
  •   
  • Embedded Microcontroller: Includes an embedded microcontroller for custom control logic.
  •   
  • I/O Interfaces: Provides various I/O interfaces for connecting to peripherals.

Benefits:

      
  • Integrated Functionality: Combines multiple functions into a single chip, reducing component count.
  •   
  • Power Efficiency: Optimizes power consumption for extended battery life in portable devices.
  •   
  • Enhanced System Reliability: Monitors system parameters and provides fault detection.
  •   
  • Simplified Design: Reduces the complexity of system design and development.
  •   
  • Versatile Application: Suitable for various embedded control and monitoring applications.

Additional Details:

The NPCT501MA1WX typically supports various communication interfaces, such as LPC, I2C, and SMBus. The specific voltage requirements and other electrical characteristics are provided in the manufacturer's datasheet. The package is designed for surface mount technology, enabling efficient assembly on PCBs. It is essential to refer to the official datasheet for comprehensive specifications, including operating voltage range, temperature range, and detailed pinout information, to ensure proper integration and reliable operation in the intended application. This embedded controller is commonly used in notebook computers to manage critical system functions and peripherals.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,306 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess