EN
  • EN
  • DE

IBM 1818-3461 - 3TB 7.2K 6GB SAS NL 3.5 INCH HDD IBM

Part No IBM 1818-3461 - 3TB 7.2K 6GB SAS NL 3.5 INCH HDD IBM
Manufacturer IBM
Catalog Harddrives
Description IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419142-IBM 1818-3461 - 3TB 7.2K 6GB SAS NL 3.5 INCH HDD IBM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1818-3461 - 3TB 7.2K 6GB SAS NL 3.5 INCH HDD IBM CAD Model

Description

The IBM 1818-3461 is a 3TB 7.2K 6GB SAS Near-Line 3.5-inch HDD, providing a substantial storage solution for businesses needing to manage vast amounts of data. Operating at 7200 RPM, this hard disk drive allows for rapid access to stored data, making it suitable for a variety of applications, from file sharing to more demanding database operations. The SAS interface with a 6Gbps transfer rate facilitates high-speed data transactions, enhancing overall system performance. Its 3TB capacity enables organizations to consolidate data storage in fewer drives, optimizing space and power consumption in data centers. This HDD is engineered for enterprise environments, offering reliability and durability to support 24/7 operations. The SAS Near-Line characteristic bridges the gap between high-performance SAS drives and large-capacity SATA drives, providing a cost-effective solution without compromising on speed or reliability. It’s designed to integrate smoothly with IBM servers and storage systems, ensuring compatibility and streamlined deployment. The 1818-3461 HDD is ideally suited for expanding enterprise storage capabilities, providing a reliable foundation for data growth and business continuity.

You May Also Be Interested in

IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess