EN
  • EN
  • DE

IBM 00Y2499 - 300GB 15,000 rpm 6Gb SAS 2.5in HDD

Part No IBM 00Y2499 - 300GB 15,000 rpm 6Gb SAS 2.5in HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 300GB 2.5" 15k 6Gb SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418501-IBM 00Y2499 - 300GB 15,000 rpm 6Gb SAS 2.5in HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2499 - 300GB 15,000 rpm 6Gb SAS 2.5in HDD CAD Model

Description

The IBM 00Y2499 represents a substantial storage solution, combining a 300GB capacity with a high spindle speed of 15,000 rpm, suited for environments where performance and reliability are paramount. It uses a 6Gb SAS interface, ensuring high-speed data transfer that is beneficial for applications requiring fast access to data, such as online transaction processing and real-time analytics. This 2.5-inch hard disk drive is designed for space-constrained data centers, providing a blend of compactness and performance. The drive boasts features such as error checking and correcting, which ensures the accuracy of your data over time. With its robust performance characteristics, it is an excellent choice for enterprises looking for efficient, reliable storage that supports high-demand applications and workloads.

You May Also Be Interested in

IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess