EN
  • EN
  • DE

LENOVO 4XB7A16942 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F

Part No LENOVO 4XB7A16942 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A16942 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428456-LENOVO 4XB7A16942 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A16942 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F CAD Model

Description

The LENOVO 4XB7A16942 is an expansive drive pack tailored for the Lenovo ThinkSystem DM5000F. This package consists of six 7.68TB solid-state drives (SSDs), summing up to a staggering total capacity of 46.1TB. Designed for 2.5-inch drive bays, these SSDs offer exceptional speed and reliability, significantly enhancing the storage capabilities and overall performance of the system. The use of SSDs over traditional hard disk drives (HDDs) ensures lower latency, higher data transfer rates, and improved durability. This drive pack is ideal for enterprise environments requiring vast amounts of data storage without compromising on speed or performance. With these SSDs, businesses can handle extensive databases, real-time data analytics, and other storage-intensive applications with ease. The integration into the DM5000F series emphasizes compatibility and optimal functionality, allowing for seamless deployment and management within Lenovo’s storage infrastructure. The drives are hot-swappable, facilitating easy maintenance and upgrades without the need to power down the system, thus ensuring uninterrupted operations. Overall, the LENOVO 4XB7A16942 drive pack is a high-capacity, high-performance storage solution designed to meet the demands of modern data centers and enterprise storage environments.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess