EN
  • EN
  • DE

SRA-51T-3

Part No SRA-51T-3
Manufacturer JST Sales America Inc.
Catalog Terminals
Description RING TONGUE TERMINAL / Ring Terminal Connector Circular 14-20 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Ring Connectors
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Terminal Type Circular
Thickness 0.020" (0.51mm)
Width - Outer Edges 0.295" (7.49mm)
Length - Overall 0.661" (16.80mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-20 AWG
Insulation Non-Insulated
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.102" ~ 0.150" (2.59mm ~ 3.81mm)
Base Product Number SRA-51T
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 7,500
Win Source Part Number 1333766-SRA-51T-3
Ultra Librarian 3D Model Ultra Librarian SRA-51T-3 CAD Model

Description

The SRA-51T-3 is a crimp style socket contact manufactured by JST. It is designed for use in JST's SRA series connector housings, providing a reliable wire-to-board connection. These contacts are typically used in various electronic devices for signal and power transmission.

Applications

  • Internal wiring in electronic devices
  • Wire-to-board connections in control systems
  • Industrial equipment
  • Data acquisition systems
  • Consumer electronics

Features

  • Contact Type: Socket
  • Series: SRA
  • Wire Gauge: AWG #28 to AWG #22
  • Material: Phosphor Bronze
  • Plating: Tin
  • Termination Method: Crimp

Benefits

  • Reliable Connection: Crimp-style termination provides a secure and durable connection between wires and the connector.
  • Wide Wire Gauge Range: Supports a range of wire gauges, offering flexibility in design.
  • Corrosion Resistance: Tin plating provides corrosion resistance, ensuring long-term reliability.
  • Compatibility: Designed specifically for use with JST SRA series connector housings.
  • Easy to Use: Simple to crimp with appropriate crimping tools.

Additional Details

The SRA-51T-3 socket contact requires a compatible crimping tool to ensure a proper and reliable connection. The contact is made of phosphor bronze for good conductivity and mechanical strength. The tin plating enhances corrosion resistance. This contact is designed to be used with SRA series housings, providing a complete wire-to-board connection solution. Proper crimping technique and the correct crimping tool are essential to ensure a reliable and long-lasting connection.

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 16-22AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300 MCM #1/2
Need more? Email Us
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.105" CLR / Wire to Wire Solder Sleeve Clear 0.105" (2.67mm)
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / Quick Disconnect Terminal 18-22AWG Brass Red F 20.57mm Tin Bottle
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .048-.064 SOLDER / Contact SKT 13 Size Solder ST Thru-Hole Bulk
Lowest to $0.6663
Panduit Corp
CONN RING CIRC 10-12AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.4710

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,905+ $0.0263 $50.1015
4,630+ $0.0216 $100.0080
7,180+ $0.0209 $150.0620
9,905+ $0.0202 $200.0810
12,760+ $0.0196 $250.0960
17,145+ $0.0175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,840 pieces
MOQ: 1905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess