EN
  • EN
  • DE

KW HJL531.TE-T0T8-EBVFFCBB46-DFYF-A00-S

Part No KW HJL531.TE-T0T8-EBVFFCBB46-DFYF-A00-S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON ULT WHITE 4206 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr ams-OSRAM USA INC.
Series OSLON® Black Flat S
Package Tape & Reel
Product Status Active
Color White
CCT (K) -
Flux @ 85°C, Current - Test -
Flux @ 25°C, Current - Test 1178lm (980lm ~ 1375lm)
Current - Test 1A
Voltage - Forward (Vf) (Typ) 9.65V
Lumens/Watt @ Current - Test 122 lm/W
CRI (Color Rendering Index) -
Current - Max 1.5A
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Supplier Device Package SMD
Size / Dimension 0.224" L x 0.148" W (5.70mm x 3.75mm)
Height - Seated (Max) 0.019" (0.49mm)
Thermal Resistance of Package 1.3°C/W
Base Product Number KWHJL531
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371941-KW HJL531.TE-T0T8-EBVFFCBB46-DFYF-A00-S
Ultra Librarian 3D Model Ultra Librarian KW HJL531.TE-T0T8-EBVFFCBB46-DFYF-A00-S CAD Model

Description

The KW HJL531.TE-T0T8-EBVFFCBB46-DFYF-A00-S is an OSLON® Black Flat S white LED lighting component manufactured by ams-OSRAM USA INC.

  • Type: Surface Mount LED
  • Package Size: 8-SMD, No Lead
  • Forward Voltage: 9.65V
  • Current Test: 1A
  • Viewing Angle: 120°
  • Flux: 1178lm @ 25°C
  • Packaging: Tape & Reel
  • Category: Optoelectronics
  • Application: White LED Lighting

You May Also Be Interested in

Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Samsung
LED / LED Lighting series
Lowest to $0.0243
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4644 $51.9660
36+ $2.8426 $102.3336
55+ $2.7538 $151.4590
76+ $2.6649 $202.5324
98+ $2.5761 $252.4578
130+ $2.3096 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess