EN
  • EN
  • DE

GB CS8PM1.13-HYHZ-35-0-350-R18

Part No GB CS8PM1.13-HYHZ-35-0-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSLON SSL80 BLUE 470NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series OSLON® SSL 80
Package Tape & Reel
Product Status Obsolete
Color Blue
Wavelength 470nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 39 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 39lm (33lm ~ 45lm)
Temperature - Test 25°C
Viewing Angle 80°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.091" (2.31mm)
Thermal Resistance of Package 8.2°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371906-GB CS8PM1.13-HYHZ-35-0-350-R18
Ultra Librarian 3D Model Ultra Librarian GB CS8PM1.13-HYHZ-35-0-350-R18 CAD Model

Description

The ams-OSRAM USA INC. OSLON® SSL 80 is a blue LED lighting component.

  • Mounting Type: Surface Mount
  • Package Size: 1212 (3030 Metric)
  • Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Height: 0.091" (2.31mm)
  • Current (Max): 1A
  • Forward Voltage: 2.85V
  • Viewing Angle: 80°
  • Wavelength: 470nm
  • Flux: 39lm (33lm ~ 45lm) @ 350mA, 25°C
  • Luminous Efficacy: 39 lm/W @ 350mA
  • Thermal Resistance: 8.2°C/W
  • Product Status: Obsolete
  • Category: Optoelectronics - Color LED Lighting
  • Suitable For: Applications requiring blue lighting

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
P033RGB
Need more? Email Us
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3160 $52.6400
95+ $1.0798 $102.5810
145+ $1.0460 $151.6700
200+ $1.0123 $202.4600
260+ $0.9786 $254.4360
345+ $0.8773 $302.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess