EN
  • EN
  • DE

IBM 00AK210 - IBM 3TB 7.2K 3.5 INCH NL HDD

Part No IBM 00AK210 - IBM 3TB 7.2K 3.5 INCH NL HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 3TB 7.2K 3.5 INCH NL HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418599-IBM 00AK210 - IBM 3TB 7.2K 3.5 INCH NL HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK210 - IBM 3TB 7.2K 3.5 INCH NL HDD CAD Model

Description

The IBM 00AK210 is a 3TB Near-Line Hard Disk Drive that combines high-capacity storage with the performance characteristics of traditional enterprise drives. Operating at a spindle speed of 7,200 RPM and equipped with a 3.5-inch form factor, this NL HDD is designed for both heavy workload environments and secondary storage needs, such as data archiving and backup solutions. It employs a Near-Line SAS (NL-SAS) interface, providing the reliability and data integrity features of an SAS connection while remaining cost-effective. This drive is capable of delivering sustained data transfer speeds, making it suitable for applications that require fast access to large volumes of data. The IBM 00AK210 is particularly well-suited for data centers and enterprise storage solutions looking to balance capacity, performance, and cost in their storage infrastructure.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
775GB Enterprise SFF-3 4K SSD
Need more? Email Us
IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess