EN
  • EN
  • DE

IBM 01NN186 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE

Part No IBM 01NN186 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Manufacturer IBM
Catalog Harddrives
Description IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418507-IBM 01NN186 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01NN186 - IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE CAD Model

Description

The IBM 01NN186 hard drive represents a significant leap in storage capacity and performance, offering 8TB of storage space in a 3.5-inch form factor. This Near-Line SAS (NL SAS) drive operates at a 7,200 RPM spindle speed, providing a balanced combination of capacity, performance, and reliability. Featuring a 12Gbps SAS interface, it delivers fast data transfer rates, making it suitable for a wide range of applications, from large database storage to backup and archiving solutions. Its high capacity makes it an ideal choice for environments demanding extensive data storage without compromising on data access speeds. Designed for use in IBM servers and storage systems, it ensures compatibility and seamless integration with existing infrastructure. The drive's NL SAS technology offers the reliability and durability expected of enterprise-grade storage, making it suited for 24/7 operation in data center environments. Advanced features such as error correction codes (ECC) and rotational vibration sensors enhance its reliability and performance, ensuring data integrity and system stability. The IBM 01NN186 is an excellent choice for businesses seeking to expand their storage capabilities with a drive that offers high capacity, fast data access, and dependable operation.

You May Also Be Interested in

IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess