EN
  • EN
  • DE

IBM 00FX866 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)

Part No IBM 00FX866 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419126-IBM 00FX866 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX866 - 139GB 15K RPM SAS SFF-3 DISK DRV (IBM i) CAD Model

Description

The IBM 00FX866 represents a high-performance 139GB 15K RPM SAS SFF-3 Disk Drive engineered specifically for IBM i environments. This disk drive offers remarkable speed and reliability for demanding server applications, making it an ideal choice for enterprises looking to enhance their data processing capabilities. With a 15,000 RPM spindle speed, it delivers fast access times and high throughput, ensuring that critical applications run efficiently. The Small Form Factor (3-inch) design allows for seamless integration into existing server setups without occupying excessive space, making it an efficient solution for data centers with limited room. Additionally, this drive utilizes Serial Attached SCSI (SAS) technology, providing a high degree of reliability and scalability. It is designed to support the intense read/write operations of business-critical applications, with durability that enterprises can depend on for their mission-critical workloads. The IBM 00FX866 is a testament to IBM's commitment to high-quality storage solutions that meet the specific needs of IBM i users, offering a balance of performance, reliability, and capacity that is hard to match.

You May Also Be Interested in

IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess