EN
  • EN
  • DE

ATF1504ASL-25JI44

Part No ATF1504ASL-25JI44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 25NS 44PLCC / CPLD ATF1500 Family 1.5K Gates 64 Macro Cells 50MHz 5V 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Macrocells 64
Number of I/O 32
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769180-ATF1504ASL-25JI44
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1504ASL
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-25JI44 CAD Model

Description

The ATF1504ASL-25JI44 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to deliver a versatile and efficient solution for a wide range of digital logic applications. This complex programmable logic device (CPLD) is part of Microchip's ATF15xx family, which is known for its high functionality and reliability.

Key Features

  • High Density: The ATF1504ASL-25JI44 provides a rich array of logic cells and a flexible macrocell matrix, enabling designers to integrate multiple functions and logic operations into a single chip.
  • Speed Grade: With a speed grade of -25, this device offers a maximum propagation delay of 7.5 ns, ensuring high-speed performance for critical applications.
  • Package Type: It comes in a 44-pin J-lead chip carrier (JLCC) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained designs.
  • Reprogrammability: The ATF1504ASL-25JI44 is reprogrammable, offering design flexibility and the ability to make updates or changes to the logic configuration as needed without hardware modifications.
  • Power Management: This device features low power consumption, with a typical standby current of 20 µA, making it ideal for power-sensitive applications.
  • Security: Security features are included to protect proprietary designs from unauthorized copying or reverse engineering.

Applications

The ATF1504ASL-25JI44 is well-suited for a variety of applications that require complex logic operations, high-speed performance, and low power consumption. These include but are not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Overall, the ATF1504ASL-25JI44 from Microchip Technology is a powerful and versatile CPLD that offers designers the ability to create complex, high-performance digital systems with a single integrated device. Its combination of speed, density, and low power consumption makes it an excellent choice for a broad range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess