EN
  • EN
  • DE

ATMEGA324A-CU

Part No ATMEGA324A-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 49VFBGA / AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 49-VFBGA
Supplier Device Package 49-VFBGA (5x5)
Base Product Number ATMEGA324
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA324ACU,1611-ATMEGA324A-CU
Standard Package 490
Win Source Part Number 1322710-ATMEGA324A-CU
Ultra Librarian 3D Model Ultra Librarian ATMEGA324A-CU CAD Model

Description

Microchip Technology's ATMEGA324A-CU: A Robust 8-bit Microcontroller

The ATMEGA324A-CU by Microchip Technology is a highly versatile and powerful 8-bit AVR microcontroller that delivers a perfect balance between performance, power consumption, and peripherals. Designed for a broad range of applications, from industrial control systems to consumer electronics, this microcontroller stands out with its advanced feature set and robust design.

At the heart of the ATMEGA324A-CU is a high-performance RISC CPU, which operates at a maximum frequency of 20MHz. With 32KB of in-system self-programmable flash memory, 2KB of EEPROM, and 2KB of internal SRAM, this microcontroller offers ample space for complex applications and data storage. The device supports both serial and parallel programming, making it easily programmable with a wide range of development tools.

The ATMEGA324A-CU boasts a rich set of peripherals, including a 10-bit A/D converter with up to 8 channels, allowing for accurate analog signal measurement. It also features two 8-bit and one 16-bit timer/counters with separate prescaler and compare mode, which are essential for precise timing operations and PWM generation.

Connectivity is a strong point for this microcontroller, as it includes a serial USART, a master/slave SPI serial interface, and a two-wire serial interface (I2C compatible), providing ample options for serial communication. Additionally, it supports up to 35 programmable I/O lines, enabling it to handle multiple inputs and outputs for complex tasks.

Designed with power efficiency in mind, the ATMEGA324A-CU has several power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby. These modes allow for the reduction of power consumption during idle periods, making it an ideal choice for battery-powered or energy-sensitive applications.

Lastly, the ATMEGA324A-CU is housed in a compact 32-lead TQFP package, ensuring a minimal footprint on printed circuit boards. With its extensive interrupt system, internal calibrated RC oscillator, and brown-out detection, the ATMEGA324A-CU is engineered to perform reliably in challenging environments, making it a top choice for designers looking for a microcontroller that combines efficiency, functionality, and durability.

Whether you're developing a sophisticated industrial control system, a smart home device, or a battery-operated gadget, the ATMEGA324A-CU is a microcontroller that promises to meet and exceed your design requirements.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5664 $59.0976
22+ $5.3878 $118.5316
34+ $5.2196 $177.4664
46+ $5.0512 $232.3552
60+ $4.8828 $292.9680
80+ $4.3777 $350.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 853 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess