EN
  • EN
  • DE

ATMEGA48-20MMH

Part No ATMEGA48-20MMH
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462056-ATMEGA48-20MMH
Manufacturer Microchip Technology
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 28-VQFN (4x4)
Package / Case 28-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATMEGA48-20MMH CAD Model

Description

The ATMEGA48-20MMH is an ultra-efficient 8-bit microcontroller from Microchip/Atmel, featuring the advanced AVR RISC architecture, tailored for compact and power-efficient applications. With a clock speed up to 20MHz, it features 4KB NAND Flash, 256B EEPROM, and 512B SRAM, offering a blend of speed and storage suitable for a wide array of applications. It comes in a 28-VQFN package, which suits modern, space-constrained designs requiring a high-performance yet compact MCU solution. The device integrates versatile peripherals including USART, SPI, and 2-wire serial interfaces for multifaceted communication capabilities. Equipped with picoPower technology, it ensures minimal power consumption, critical for battery-dependent applications. A standout for projects requiring a robust, low-power MCU within a compact footprint, the ATMEGA48-20MMH is favored in fields such as wearable technology, IoT devices, and portable medical monitoring systems, offering developers a high degree of flexibility and power efficiency.

You May Also Be Interested in

Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Intel
W580 Chipset
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess