Products specifications

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATMEGA644
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807622-ATMEGA644-20AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA644-20AUR CAD Model

Description

The ATMEGA644-20AUR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This microcontroller is based on an advanced RISC architecture that enables the device to execute powerful instructions in a single clock cycle, increasing the throughput and maximizing power savings.

Key Features

  • High-performance AVR 8-Bit Microcontroller: The ATMEGA644-20AUR operates at a maximum frequency of 20MHz, providing robust processing capabilities for demanding applications.
  • Memory Capacity: It comes with 64KB of in-system self-programmable flash, 2KB EEPROM, and 4KB SRAM, offering ample space for complex programs and data storage.
  • Extended Temperature Range: This microcontroller operates efficiently across a broad temperature range, making it suitable for industrial applications.
  • Advanced RISC Architecture: With 32 general-purpose working registers, all the instructions execute in a single clock cycle, leading to exceptional performance.
  • Peripheral Features: It includes features like two 8-bit timers, two 16-bit timers, an 8-channel 10-bit A/D converter, and multiple serial communication interfaces.
  • Power Efficiency: The device supports multiple power-saving modes, which significantly reduce power consumption during idle periods.
  • Robust I/O and Package: The ATMEGA644-20AUR is available in a 44-pin TQFP (Thin Quad Flat Package) and provides 32 programmable I/O lines.

Applications

The ATMEGA644-20AUR is an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Home automation
  • Consumer electronics

Programming and Support

Equipped with an ISP (In-System Programming) interface, the ATMEGA644-20AUR can be programmed with a wide range of development tools. Microchip offers robust support through its software libraries, development environments like Atmel Studio, and programming hardware. This ensures that developers have access to everything they need to create sophisticated applications with the ATMEGA644-20AUR.

You May Also Be Interested in

Texas Instruments
IC MCU 16BIT 128KB FRAM 64LQFP
Lowest to $8.7067
ECAD model for MSP430FR5989IPMR
Texas Instruments
IC MCU 16BIT 32KB FLASH 80BGA
Lowest to $7.6493
ECAD model for MSP430F5310IZQER
Microchip Technology
18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
Lowest to $10.1132
ECAD model for PIC16LF88-I/SO
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Lowest to $35.0351
ECAD model for TMP19A43CZXBG-7DU8
Texas Instruments
IC MCU 16BIT 2KB FLASH 16QFN
Lowest to $3.0208
ECAD model for MSP430G2201IRSA16R
Texas Instruments
IC MCU 16BIT 4KB FLASH 24TSSOP
Need more? Email Us
ECAD model for MSP430AFE223IPWR
Texas Instruments
IC MCU 16BIT 16KB FLASH 40WQFN
Lowest to $2.3031
ECAD model for MSP430F5151IRSBR
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C620F
Microchip Technology
64/68/80-Pin High-Performance, 64-Kbyte Enhanced Flash Microcontrollers with ECAN Module
Lowest to $9.3600
ECAD model for PIC18F6680-E/PT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3864 $51.7048
17+ $6.0607 $103.0319
26+ $5.8713 $152.6538
36+ $5.6819 $204.5484
46+ $5.4925 $252.6550
61+ $4.9243 $300.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,590 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention