Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 1257756-SP8K2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8K2 CAD Model

Description

The SP8K2 is an N-channel power MOSFET manufactured by Rohm Semiconductor. It is designed for switching applications requiring high efficiency and low on-resistance.

Applications:

  • DC-DC converters
  • Load switching
  • Power management circuits
  • Motor control
  • LED lighting
  • Battery chargers

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss for increased efficiency.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Small package size: Allows for compact design in space-constrained applications.
  • Low gate charge (Qg): Reduces gate drive requirements and improves efficiency.
  • Avalanche capability: Provides robustness against voltage transients.

Benefits:

  • Improved energy efficiency: Low on-resistance minimizes power dissipation, reducing energy consumption.
  • Compact design: Small package allows for miniaturization of electronic devices.
  • Reduced heat generation: Lower power losses result in less heat, enhancing system reliability.
  • Simplified gate drive: Low gate charge reduces the complexity of the gate drive circuitry.
  • Robust operation: Avalanche capability protects against voltage spikes, improving system reliability.

Additional Details:

The SP8K2 is commonly available in surface mount packages, like a SOP or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). RDS(on) is a key parameter, specifying the resistance between the drain and source when the MOSFET is fully on. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Appropriate thermal management might be necessary depending on the application and power dissipation. The SP8K2 is designed to be driven by standard logic levels, simplifying its integration into various electronic systems.

You May Also Be Interested in

STMicroelectronics
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SO
Lowest to $0.8375
ECAD model for TL072ACD
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR
Vishay
Optocoupler with Phototransistor Output | OPTOISOLATOR 5KV TRANS 6DIP
Lowest to $3.6531
ECAD model for TCDT1123
KODENSHI KOREA CORP.
3 Terminal 1A Positive Voltage Regulator
Need more? Email Us
ECAD model for SN7809D
TRACO Electronic AG
3A DDR BUS TERMINATION REGULATOR
Need more? Email Us
ECAD model for UR6515DG-SH2-R
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
Cystech Electonics Corp.
Surface Mount Zener Voltage Regulators
Need more? Email Us
ECAD model for ZMM55C36

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention