Products specifications Report Issue?

Win Source Part Number 1046871-ATMEGA648AU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA648AU CAD Model

Description

Product Overview: ATMEGA648AU from Microchip Technology

The ATMEGA648AU is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the popular AVR® family, known for its advanced RISC architecture, which enables efficient processing and fast execution of instructions. The ATMEGA648AU is designed to support a variety of applications, ranging from consumer electronics to industrial control systems.

Key Features:

  • Advanced RISC Architecture: With its 8-bit AVR microcontroller, the ATMEGA648AU offers a perfect balance between power consumption and performance, making it suitable for applications that require both efficiency and processing power.
  • Memory Capacity: The device comes with 64KB of in-system programmable flash memory, providing ample space for complex applications and the flexibility of on-the-fly updates.
  • Extended Temperature Range: This MCU operates reliably across a wide temperature range, making it an ideal choice for harsh environments.
  • Peripheral Features: The ATMEGA648AU boasts a rich set of peripherals, including multiple timers/counters, serial communication modules (USART, SPI, and TWI), and a 10-bit ADC with multiple channels, enhancing its versatility for various tasks.
  • Speed: With a maximum clock frequency of 20MHz, the ATMEGA648AU can handle tasks efficiently, ensuring high-speed processing for time-sensitive operations.
  • Low Power Consumption: Designed with power-saving techniques, this MCU is an excellent choice for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Package: The ATMEGA648AU comes in a 32-lead TQFP package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the ATMEGA648AU makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Home automation and security
  • Industrial control systems
  • Medical devices
  • Consumer electronics

In conclusion, the ATMEGA648AU from Microchip Technology is a robust and versatile MCU that provides a reliable solution for designers looking to balance performance with power efficiency in their embedded systems. Its extensive feature set and adaptability make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF
EPCOS (TDK)
Need more? Email Us
ECAD model for B30122-D1006Q412
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
EPCOS (TDK)
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Automotive
Need more? Email Us
ECAD model for B57236S800M
JST Sales America Inc.
Connectors, Wire to Board, XA HEADER
Need more? Email Us
ECAD model for B14B-XAEK-1-GU
Infineon Technologies
Need more? Email Us
ECAD model for B59233
Siemens
Need more? Email Us
ECAD model for B57528
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention