EN
  • EN
  • DE

B57236S800M

Part No B57236S800M
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Mounting SMD (SMT)
Case / Package Radial
Current Rating 1.6 A
Depth 6 mm
Diameter 11.5062 mm
Dissipation Factor 10 %
Lead Diameter 600 µm
Lead Free Yes
Lead Length 25 mm
Lead Pitch 5 mm
Max Current Rating 1.6 A
Maximum Operating Temperature 170 °C
Max Power Dissipation 2.1 W
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Operating Supply Voltage 265 V
Packaging Box
Power Rating 2.1 W
Radiation Hardening No
REACH SVHC No SVHC
Resistance 80 Ω
RoHS Compliant
Schedule B 8533210025
Tolerance 20 %
Weight 1.000001 g
Width 6 mm
Win Source Part Number 1005094-B57236S800M
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B57236S800M CAD Model

Description

The EPCOS (TDK) B57236S800M is a surface mountable, radial leaded varistor designed for circuit protection.

  • Operating Supply Voltage: 265 V
  • Current Rating: 1.6 A
  • Resistance: 80 Ω
  • Power Rating: 2.1 W
  • Tolerance: 20 %
  • Dissipation Factor: 10 %
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Mounting: Through a hole
  • Lead Pitch: 5 mm
  • Diameter: 11.5062 mm
  • Width: 6 mm
  • Packaging: Tape and reel
  • Approval: UL
  • Application: OEM parts applications
  • Alternative Part: PTGL07AR820M9A51B0B57236-S800-M
  • Alternative Part: B57236S 800M

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess