The AP432L-13 from Diodes Incorporated is a high-performance, low-power, adjustable precision shunt regulator. It is designed to provide a stable reference voltage over a wide range of operating conditions. With its adjustable output voltage and low dynamic impedance, the AP432L-13 is a versatile component suitable for a variety of applications, including power supplies, battery chargers, and voltage monitoring systems.
Key Features
- Adjustable Output Voltage: The AP432L-13 offers an adjustable output voltage from 2.5V to 36V, providing flexibility for different design requirements.
- Low Dynamic Impedance: With a typical dynamic impedance of 0.2 ohms, the device ensures stable operation even under varying load conditions.
- Low Temperature Coefficient: The temperature coefficient is typically 50 ppm/°C, which ensures consistent performance across a wide temperature range.
- Wide Operating Current Range: The AP432L-13 operates with a current range from 0.5 mA to 100 mA, accommodating a broad spectrum of applications.
- High Precision: This voltage reference offers excellent precision, making it suitable for critical applications where voltage accuracy is paramount.
Applications
- Switching power supplies
- Linear power supplies
- Instrumentation systems
- Portable and battery-powered equipment
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
Package and Quality
The AP432L-13 is available in a SOT-23 package, which is ideal for space-constrained applications. The product adheres to Diodes Incorporated's commitment to high-quality standards and is RoHS compliant, ensuring environmental safety and sustainability.
Conclusion
With its adjustable output voltage, low dynamic impedance, and reliable performance over a wide range of temperatures and currents, the AP432L-13 from Diodes Incorporated is an excellent choice for designers who need a precise voltage reference in their electronic circuits. Its versatility and precision make it a valuable component in a variety of electronic products.