EN
  • EN
  • DE

L6561D

Part No L6561D
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CORRECTOR | IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 50μA
Supply Voltage (V) 11V ~ 18V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L6561
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194407-L6561D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6561D CAD Model

Description

The L6561D from STMicroelectronics is a sophisticated power factor correction (PFC) controller specifically designed for use in power circuits. This integrated circuit is part of the highly regarded Transition Mode PFC series and is intended to operate in a boundary conduction mode, which is sometimes referred to as "transition mode".

As a critical component for energy-efficient power supply designs, the L6561D aids in minimizing power loss and improving the power factor, which is the ratio of the real power flowing to the load to the apparent power in the circuit. With a power factor closer to 1, the energy utilization is more efficient, leading to a reduction in the energy demands on power plants and a lower environmental impact.

One of the standout features of the L6561D is its ability to provide very low power dissipation without the need for an external sense resistor. It also includes a disable function, which can be utilized to lower power consumption under no-load or light-load conditions. Additionally, the device boasts a totem-pole output stage with high current capability, making it suitable for a wide range of applications.

The L6561D is versatile and can be used in systems with a universal AC input range, making it ideal for consumer electronics, as well as industrial applications where power efficiency is crucial. It is commonly found in applications such as AC-DC adapters, power supplies for desktop computers, LCD monitors, and other equipment requiring an efficient power factor correction system.

STMicroelectronics has designed the L6561D with protection features in mind, including overvoltage, undervoltage, and overcurrent protection. This ensures that the device not only operates efficiently but also safely, protecting both the power supply and the end equipment from potential damage due to electrical anomalies.

Overall, the L6561D is a robust and reliable solution for power factor correction that combines performance, efficiency, and safety, making it a top choice for designers looking to enhance their power supply systems.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2753 $51.0120
100+ $1.0464 $104.6400
150+ $1.0137 $152.0550
205+ $0.9810 $201.1050
265+ $0.9483 $251.2995
355+ $0.8502 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess