EN
  • EN
  • DE
  • IT

ATMEGA6490-16AU

Part No ATMEGA6490-16AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA6490
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566748-ATMEGA6490-16AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA6490-16AU CAD Model

Description

Microchip Technology's ATMEGA6490-16AU Microcontroller

The ATMEGA6490-16AU is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This advanced microcontroller is part of the popular AVR® family, which is well-known for its excellent combination of power efficiency and processing capabilities. The ATMEGA6490-16AU is designed to support complex applications that require a balance between low power consumption and high-speed processing, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • CPU Speed: Operates at a maximum frequency of 16MHz, ensuring swift execution of instructions and efficient handling of processes.
  • Memory: Comes equipped with 64KB of in-system programmable flash memory, providing ample space for application code. It also features 4KB EEPROM and 4KB SRAM, offering robust data storage and workspace for running applications.
  • I/O Ports: Boasts 54 general-purpose I/O lines, which allows for versatile interfacing with a variety of peripherals and external devices.
  • Advanced Peripherals: Includes features such as a 10-bit analog-to-digital converter (ADC) with 16 channels, PWM channels, and multiple timers, enhancing its utility in complex control systems.
  • Communication Interfaces: Supports multiple communication protocols, including SPI, UART, and I2C, facilitating easy integration into existing systems and ensuring compatibility with a range of other devices.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Power Efficiency: Features power-saving modes such as Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable applications.

Applications:

The ATMEGA6490-16AU MCU is versatile and can be used in applications such as:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Medical equipment
  • Consumer electronics

This microcontroller is a reliable choice for designers and engineers looking to develop advanced, efficient, and high-performance systems. With its robust feature set and Microchip's support and resources, the ATMEGA6490-16AU provides a flexible platform for innovation and product development.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7569 $59.2707
7+ $16.2108 $113.4756
10+ $15.7042 $157.0420
14+ $15.1976 $212.7664
18+ $14.6910 $264.4380
23+ $13.1712 $302.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,103 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess