EN
  • EN
  • DE

ATMEGA649P-MU

Part No ATMEGA649P-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA649
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1349070-ATMEGA649P-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA649P-MU CAD Model

Description

The ATMEGA649P-MU is a sophisticated microcontroller unit (MCU) from the leading semiconductor manufacturer, Microchip Technology. Designed for efficiency and flexibility, this device is a part of the popular AVR® family, known for its ease of use and advanced features. The ATMEGA649P-MU is ideal for a wide range of applications, including industrial control systems, home automation, automotive, and IoT devices.

Key Features:

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: The ATMEGA649P-MU operates at a maximum frequency of 16MHz, providing a perfect balance between speed and power consumption.
  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the MCU executes powerful instructions in a single clock cycle, leading to a remarkable performance.
  • Large Program Memory: The device comes with 64KB of in-system self-programmable flash, ensuring ample space for complex applications.
  • Robust Peripheral Features: It includes features such as a 10-bit A/D converter, PWM channels, and multiple communication interfaces (USART, SPI, and TWI).
  • Enhanced Power Management: The ATMEGA649P-MU includes power-save modes that significantly reduce power consumption during idle periods.
  • Package: The MCU is available in a 64-pin QFN package, which is suitable for space-constrained applications.

Applications:

The versatility of the ATMEGA649P-MU makes it an excellent choice for a broad spectrum of applications. It is widely used in:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Medical devices
  • Consumer electronics
  • Embedded systems

Technical Specifications:

Attribute Value
Microcontroller Family AVR®
Core Size 8-Bit
Speed 16MHz
Program Memory Size 64KB
RAM Size 4KB
EEPROM Size 2KB
Package/Case 64-QFN

With its comprehensive set of features and capabilities, the ATMEGA649P-MU from Microchip Technology is a powerful and versatile MCU solution for designers and engineers looking to create efficient and innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess