EN
  • EN
  • DE

ATMEGA8515-16PI

Part No ATMEGA8515-16PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name ATmega8515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912109-ATMEGA8515-16PI
Ultra Librarian 3D Model Ultra Librarian ATMEGA8515-16PI CAD Model

Description

Product Overview: ATMEGA8515-16PI from Microchip Technology

The ATMEGA8515-16PI is a high-performance, low-power 8-bit microcontroller from Microchip Technology's popular AVR® family. It is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Featuring a maximum operating frequency of 16MHz, this microcontroller provides robust processing power for complex tasks. The ATMEGA8515-16PI comes in a 40-pin PDIP (Plastic Dual In-line Package) form factor, which facilitates easy insertion into standard sockets and simplifies prototyping and production processes.

Core Features:

  • Advanced RISC Architecture: With 130 powerful instructions, the ATMEGA8515-16PI executes most instructions in a single clock cycle, enabling throughputs approaching 1 MIPS per MHz and balancing power consumption with processing speed.
  • Memory Capacity: It boasts 8KB of in-system programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM. This generous memory allocation allows for complex programs and data storage without the need for external memory components.
  • Peripherals: A variety of built-in peripherals including a 10-bit analog-to-digital converter, PWM channels, and multiple timers enhance the functionality of the microcontroller without the need for additional components.
  • Programmability: The device supports in-system programming via a serial interface, facilitating easy firmware updates and customization.
  • I/O Ports: It features 32 general-purpose input/output lines that provide ample connectivity options for interfacing with external devices and modules.

Applications:

The flexibility and performance of the ATMEGA8515-16PI make it suitable for a diverse array of applications, including:

  • Automotive control systems
  • Smart home devices and automation
  • Industrial control and monitoring systems
  • Battery management
  • Consumer electronics

With its robust feature set and Microchip's reputation for reliability, the ATMEGA8515-16PI stands out as a microcontroller that can meet the demands of both complex and power-sensitive applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess