EN
  • EN
  • DE

ATMXT874U-DEV-PCB

Part No ATMXT874U-DEV-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEV BOARD FOR ATMXT874U / MXT874 Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Product Status Obsolete
Utilized IC / Part MXT874
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1342469-ATMXT874U-DEV-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT874U-DEV-PCB CAD Model

Description

Microchip Technology ATMXT874U-DEV-PCB

The ATMXT874U-DEV-PCB from Microchip Technology is a sophisticated development platform designed for engineers and developers focused on creating innovative applications utilizing touch technology. This development board is specifically tailored for the maXTouch® U series controllers, which are known for their high performance and flexibility in touch interface design.

The ATMXT874U-DEV-PCB is a comprehensive solution that aids in the rapid prototyping and testing of touch interfaces. It features the ATMXT874U touch controller, which is capable of supporting up to 20 touch points with a high report rate, making it ideal for applications requiring multitouch capabilities and quick responsiveness. The development board is equipped with a variety of features that streamline the development process, including:

  • A pre-mounted maXTouch U series controller for immediate use and testing.
  • An array of touch sensors that demonstrate the controller's capabilities in detecting and tracking multiple touch points simultaneously.
  • Access to a comprehensive suite of software tools and libraries provided by Microchip to customize touch functionality and optimize performance.
  • Integrated hardware interfaces for easy connection to a host processor or other peripheral devices.
  • On-board debugging and programming interfaces that simplify firmware development and updates.

The development board also enables users to evaluate the touch controller's performance in various environments and under different conditions, such as with different overlay materials and thicknesses, or in the presence of moisture and noise, ensuring robustness and reliability in the final application.

Whether you are developing touch interfaces for consumer electronics, automotive infotainment systems, or industrial control panels, the ATMXT874U-DEV-PCB is an invaluable tool that accelerates development cycles and helps bring your touch-enabled products to market faster. With Microchip's renowned support and resources, developers can confidently tackle the challenges of creating sophisticated touch solutions with the ATMXT874U-DEV-PCB.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess