Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 250kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 035621-UC2843BD1013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2843BD1013TR CAD Model

Description

STMicroelectronics UC2843BD1013TR High-Performance Current Mode PWM Controller

The UC2843BD1013TR is a versatile and high-performance current mode pulse width modulation (PWM) controller designed by STMicroelectronics. This component is particularly well-suited for a wide range of power supply applications, including switched-mode power supplies (SMPS), DC-DC converters, and battery chargers. Its robust design and advanced features make it an ideal choice for systems where efficient power management is critical.

Key Features:

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance, ensuring reliable and consistent switching frequencies in your power supply designs.
  • Current Mode Operation: The UC2843BD1013TR operates in current mode, providing superior response to load changes and ensuring stable operation under a variety of conditions.
  • Automatic Feed Forward Compensation: This feature helps to maintain stable operation despite varying input voltages, which is crucial for applications that experience fluctuating power conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through pulse-by-pulse current limiting, safeguarding the device and the system from overcurrent conditions.
  • Under-Voltage Lockout with Hysteresis: The built-in under-voltage lockout (UVLO) with hysteresis prevents the controller from operating at insufficient voltages, which could otherwise lead to inefficient performance or damage.
  • Low Startup and Operating Current: The UC2843BD1013TR boasts a low startup current and a low operating current, making it an energy-efficient choice for power-sensitive applications.
  • High Current Totem Pole Output: The totem pole output is capable of driving a high current, enabling the direct driving of a power MOSFET or IGBT.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the device if the internal temperature exceeds safe operating limits.

Applications:

The UC2843BD1013TR is suitable for a variety of applications that require efficient and reliable power management. These include:

  • Off-line power supplies
  • DC-to-DC converters
  • Battery-operated devices
  • Green-mode power supplies
  • LED lighting systems

With its comprehensive set of features and protections, the UC2843BD1013TR from STMicroelectronics stands out as a high-performance solution for your power management needs, ensuring both efficiency and reliability in your electronic designs.

You May Also Be Interested in

Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to $2.2160
ECAD model for LM5025SD/NOPB
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $5.0553
ECAD model for ISL6520CB
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $11.2958
ECAD model for ZL6105ALAFTKR5646
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to $0.5247
ECAD model for TL594IDG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2726 $50.4310
450+ $0.2237 $100.6650
695+ $0.2167 $150.6065
955+ $0.2097 $200.2635
1,235+ $0.2027 $250.3345
1,655+ $0.1817 $300.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 113,210 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention