Products specifications

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel (TR)
Trip Temperature Threshold Hot
Switching Temperature 90°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1124185-TMP303GDRLR
Ultra Librarian 3D Model Ultra Librarian TMP303GDRLR CAD Model

Description

Introducing the TMP303GDRLR Temperature Switch from Texas Instruments

The TMP303GDRLR is a state-of-the-art temperature switch designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This precision device is engineered to provide reliable temperature monitoring and control in a wide range of applications, including consumer electronics, industrial systems, and automotive solutions.

At the heart of the TMP303GDRLR is its ability to monitor temperature with remarkable accuracy. The device features a programmable temperature threshold range that allows users to set specific operating conditions for their applications. Once the ambient temperature crosses the predefined threshold, the TMP303GDRLR can signal an alert or initiate a system response, ensuring optimal performance and safety.

The TMP303GDRLR comes in a highly compact SOT-563 package, measuring a mere 1.6mm x 1.6mm, which makes it an ideal choice for space-constrained designs. Despite its small size, it offers robust functionality, including an open-drain output that can be easily interfaced with microcontrollers or other logic systems.

Key features of the TMP303GDRLR include:

  • Wide operating temperature range, typically from -40°C to +125°C, catering to a broad spectrum of environments.
  • High accuracy with minimal temperature hysteresis, ensuring precise temperature switching actions.
  • Low quiescent current, which is critical for battery-powered and energy-efficient applications.
  • Supply voltage range from 1.4V to 3.6V, allowing for flexibility in various system designs.
  • Factory-calibrated temperature thresholds, reducing the need for external calibration during manufacturing.

The TMP303GDRLR is not only designed for performance but also for ease of use. It requires minimal external components, which simplifies the design process and accelerates time-to-market for product developers. The device also offers excellent long-term stability and reliability, a hallmark of Texas Instruments' commitment to quality.

Whether you're developing the next generation of portable consumer devices, sophisticated automotive systems, or robust industrial equipment, the TMP303GDRLR temperature switch from Texas Instruments is an excellent choice to ensure your product operates within its optimal temperature range.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC651ACVUA
Texas Instruments
IC TEMP SWITCH/SENSOR 6WSON / Temp Sensor Analog 6-Pin WSON EP T/R
Lowest to $17.8139
ECAD model for SM72480SDE-125/NOPB
SII Semiconductor Corporation
TEMP SENSOR / Temp Sensor Analog 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-5841A95D-M5T1G
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $16.2986
ECAD model for TC651AEVUATR
Maxim Integrated
PWM Fan Controller / IC FAN CNTRL/DRVR 8-SOIC
Need more? Email Us
ECAD model for MAX6665ASA65+T
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC653CGVUATR
Microchip Technology
IC TEMP SWTCH PUSH/PULL SOT23A-5 / Temp Sensor Analog 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for TC6502P075VCTTR
Microchip Technology
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.0965
ECAD model for MCP9501PT-095E/OT
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC651AGVUATR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8288 $53.8720
150+ $0.6801 $102.0150
230+ $0.6588 $151.5240
315+ $0.6376 $200.8440
410+ $0.6163 $252.6830
545+ $0.5526 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,792 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention