EN
  • EN
  • DE

ATR4256-TKQY

Part No ATR4256-TKQY
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH RADIO TUNER 20SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Frequency Synthesizer
RF Type Broadcast Radio
Secondary Attributes Buffered Outputs
Mounting Type Surface Mount
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566824-ATR4256-TKQY
Ultra Librarian 3D Model Ultra Librarian ATR4256-TKQY CAD Model

Description

Microchip Technology's ATR4256-TKQY

Introducing the ATR4256-TKQY, a state-of-the-art integrated circuit solution from Microchip Technology designed for the discerning engineer who demands both reliability and performance. The ATR4256-TKQY is an integral component in a wide range of applications, offering a robust feature set that caters to the automotive industry, consumer electronics, and industrial automation sectors.

The ATR4256-TKQY is renowned for its high efficiency and precision. It is crafted to facilitate seamless integration into various systems, providing a compact, yet powerful, solution for complex electronic designs. With its advanced technology, the ATR4256-TKQY ensures optimal performance and longevity, making it a preferred choice for manufacturers and developers alike.

Key Features:

  • High Precision: The ATR4256-TKQY delivers accurate and consistent results, which is vital for applications requiring precise measurements and control.
  • Durability: Built to withstand harsh environments, this component is ideal for use in automotive applications where temperature and vibration extremes are common.
  • Low Power Consumption: Energy efficiency is at the heart of the ATR4256-TKQY's design, ensuring that devices remain operational for extended periods without excessive power drain.
  • Integration: The compact form factor of the ATR4256-TKQY allows for easy integration into existing designs without the need for significant alterations, saving both time and resources.
  • Microchip Reliability: As a product of Microchip Technology, the ATR4256-TKQY benefits from the company's reputation for producing reliable and long-lasting components.

This product is not just about its impressive technical specifications; it also comes with the support and assurance of Microchip Technology's customer service and technical assistance. Whether you are in the initial design phase or troubleshooting a deployed system, Microchip's team is there to ensure the ATR4256-TKQY meets and exceeds your expectations.

The ATR4256-TKQY is more than just a component; it's a building block for innovation. It empowers designers to create systems that are more efficient, reliable, and capable of meeting the ever-increasing demands of modern technology. Choose the ATR4256-TKQY for your next project and experience the difference that Microchip Technology brings to the table.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess