EN
  • EN
  • DE

ATSAM4E8EA-CU

Part No ATSAM4E8EA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000632-ATSAM4E8EA-CU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4E
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8EA-CU CAD Model

Description

Microchip Technology's ATSAM4E8EA-CU: A High-Performance Microcontroller

The ATSAM4E8EA-CU is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology. This device is part of the SAM4E series of microcontrollers, which are known for their high performance and efficiency. The ATSAM4E8EA-CU is designed to cater to the demanding needs of industrial control systems, automotive applications, and complex embedded systems.

Key Features:

  • Core: ARM Cortex-M4 processor with a frequency of up to 120 MHz, providing ample computational power for intensive tasks. It also includes a Floating Point Unit (FPU) for efficient handling of numerical computations.
  • Memory: Equipped with 512 KB of flash memory and 128 KB of SRAM, this MCU allows for robust application development without constraints on code or data storage.
  • Connectivity: Offers a range of communication interfaces including Ethernet MAC, dual CAN ports, and full-speed USB host/device, ensuring versatile connectivity options for various applications.
  • Analog Features: Comes with dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and a 12-bit digital-to-analog converter (DAC), making it ideal for precision analog signal processing.
  • Timers and PWM: Contains multiple timer counters and a PWM controller, providing accurate timing and control for motor control and other timing-sensitive operations.
  • Package: Available in a 144-pin LQFP package, offering a compact footprint while maintaining ease of integration into various designs.
  • Operating Conditions: Can operate within a temperature range of -40°C to 85°C, ensuring reliability and performance even in extreme conditions.

The ATSAM4E8EA-CU also features enhanced security and safety capabilities, including a hardware-based memory protection unit (MPU), which facilitates safe execution of code and protection against system crashes. Additionally, it provides a unique identifier and a secure boot option, which are essential for secure firmware updates and preventing unauthorized access to the device's firmware.

Whether it's for high-end industrial control systems, energy management, or complex sensor hubs, the ATSAM4E8EA-CU from Microchip Technology stands as a robust and versatile choice for designers looking to harness the power of modern microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess