EN
  • EN
  • DE

ATSAM4N16CA-AUR

Part No ATSAM4N16CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 80K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 17x10b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1020478-ATSAM4N16CA-AUR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM4N16CA-AUR CAD Model

Description

Microchip Technology's ATSAM4N16CA-AUR Microcontroller

The ATSAM4N16CA-AUR is a high-performance microcontroller from Microchip Technology, crafted to cater to the demanding needs of modern embedded systems. This powerful MCU is part of the SAM4N series, designed to deliver exceptional processing capabilities while maintaining energy efficiency. It is an ideal choice for a variety of applications, including industrial control systems, consumer electronics, and IoT devices.

Key Features

  • Core: The ATSAM4N16CA-AUR is built around the ARM Cortex-M4 processor, delivering a maximum speed of 100 MHz. This core provides the perfect balance between high performance and power efficiency, featuring a single-cycle multiply-accumulate (MAC) unit, a memory protection unit (MPU), and a floating-point unit (FPU) for computations requiring high precision.
  • Memory: It comes with an ample 1 MB of flash memory for program storage and 80 KB of SRAM, ensuring sufficient space for complex applications and data handling.
  • I/O Capabilities: This microcontroller offers extensive input/output options including multiple serial communication interfaces such as USART, SPI, and I2C, making it highly versatile for peripheral connectivity.
  • ADCs and DACs: Equipped with 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), the ATSAM4N16CA-AUR can handle analog signals with precision, which is essential for sensor interfacing and control applications.
  • PWM and Timer Counters: The device includes pulse-width modulation (PWM) controllers and timer counters for accurate timing and control tasks.
  • Power Efficiency: It operates at a voltage range of 1.62V to 3.6V, which, combined with its power-saving modes, ensures efficient energy consumption, prolonging battery life in portable devices.
  • Package: The ATSAM4N16CA-AUR comes in a 100-pin LQFP package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The ATSAM4N16CA-AUR's robust feature set makes it an excellent choice for a broad range of applications. It can serve as the core for advanced user interfaces, sensor hubs, energy management systems, and other embedded systems where reliable performance is crucial.

With its integration of advanced control peripherals, connectivity options, and a powerful ARM Cortex-M4 core, the ATSAM4N16CA-AUR from Microchip Technology stands out as a microcontroller that can drive your next-generation embedded solutions to new heights.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess