EN
  • EN
  • DE

ATSAMB11-MR210CA

Part No ATSAMB11-MR210CA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series SmartConnect
Package Tray
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -96dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Memory Size 256kB Flash, 128kB ROM, 128kB RAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 4mA
Current - Transmitting 3mA
Mounting Type Surface Mount
Package / Case Module
Base Product Number ATSAMB11
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 862465-ATSAMB11-MR210CA
Ultra Librarian 3D Model Ultra Librarian ATSAMB11-MR210CA CAD Model

Description

Microchip Technology ATSAMB11-MR210CA Product Overview

The ATSAMB11-MR210CA is a cutting-edge Bluetooth Low Energy (BLE) module designed by Microchip Technology, a leader in the semiconductor industry. This compact module is engineered to provide a comprehensive solution for wireless communication in a variety of applications, including Internet of Things (IoT) devices, wearable technology, home automation systems, and personal health devices.

At the heart of the ATSAMB11-MR210CA module lies an advanced ARM Cortex-M0 processor, which delivers efficient processing capabilities while maintaining low power consumption. This makes it an ideal choice for battery-powered devices where energy efficiency is paramount. The module also incorporates an integrated antenna, which simplifies the design process and reduces the time to market for product developers.

The ATSAMB11-MR210CA supports Bluetooth 4.2 specifications, ensuring compatibility with a wide range of BLE devices. It provides a robust and secure wireless communication link with features such as adaptive frequency hopping, which enhances interference resilience. The module also includes advanced security protocols to safeguard data transmission against potential threats.

With its compact footprint and surface-mount technology (SMT) packaging, the ATSAMB11-MR210CA is designed for seamless integration into space-constrained applications. Developers can take advantage of the module's flexibility to create innovative products without worrying about the complexities of RF design and certification, as the module is pre-certified for global operation.

The module comes equipped with a rich set of peripherals and interfaces, including UART, SPI, and I2C, allowing for easy connection with external sensors, actuators, and other components. This versatility enables the ATSAMB11-MR210CA to serve as the core connectivity element in a diverse array of products.

In summary, the ATSAMB11-MR210CA from Microchip Technology is a powerful, efficient, and versatile BLE module that offers a turnkey solution for developers looking to integrate Bluetooth connectivity into their products. Its combination of a high-performance processor, integrated antenna, and comprehensive feature set makes it an excellent choice for next-generation wireless applications.

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Quectel
Linear IC
Lowest to $10.1866
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.0713 $94.0713
2+ $91.1318 $182.2636
3+ $88.1923 $264.5769
4+ $85.2529 $341.0116
5+ $76.4333 $382.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess