EN
  • EN
  • DE

ATSAMD20E16A-ANT

Part No ATSAMD20E16A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32TQFP / ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20E16A-ANTCT,ATSAMD20E16A-ANTDKR,ATSAMD20E16A-ANT-ND,ATSAMD20E16A-ANTTR
Standard Package 2,000
Win Source Part Number 1322536-ATSAMD20E16A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E16A-ANT CAD Model

Description

Microchip Technology's ATSAMD20E16A-ANT: A High-Performance Microcontroller

The ATSAMD20E16A-ANT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This device is part of the SAM D20 family, which is based on the powerful 32-bit ARM Cortex-M0+ processor. It is designed to offer significant power efficiency and speed, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

The ATSAMD20E16A-ANT operates at a maximum frequency of 48MHz and comes with 16KB of Flash memory and 4KB of SRAM, providing ample space and speed for complex applications. The inclusion of 32-bit real-time performance with the simplicity of an 8/16-bit microcontroller interface ensures a user-friendly experience without compromising on capability.

This microcontroller also offers a rich set of peripherals, including:

  • Six Serial Communication Interfaces (SERCOM) that are fully configurable, supporting I2C, SPI, and USART, which allows for flexible serial communication.
  • Up to 256KB of in-system self-programmable Flash memory, ensuring ample room for your application code.
  • Powerful Direct Memory Access (DMA) that allows for data to be transferred between memory and peripherals without CPU intervention, enhancing system performance.
  • 12-bit Analog-to-Digital Converters (ADC) with up to 20 channels, providing high-precision analog sensing capabilities.
  • 10-bit Digital-to-Analog Converter (DAC) for accurate analog output.
  • Peripheral Touch Controller (PTC) for implementing advanced touch sensing interfaces.

Security and reliability are paramount for Microchip, and the ATSAMD20E16A-ANT is equipped with features such as brown-out detection, power-on reset, and programmable Watchdog Timer to ensure stable operation under varying conditions. Additionally, the device supports a wide voltage range of 1.62V to 3.6V, allowing for flexible power management options.

Developers will appreciate the support for Microchip's integrated development environments, including Atmel Studio and the Atmel Software Framework (ASF). These tools provide a rich software ecosystem that simplifies development and accelerates time to market.

Whether you are designing a complex control system or a simple user interface, the ATSAMD20E16A-ANT from Microchip Technology offers the performance, efficiency, and flexibility needed to meet the demands of your next project.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess