EN
  • EN
  • DE

ATSAME70Q19A-AN

Part No ATSAME70Q19A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1218470-ATSAME70Q19A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q19A-AN CAD Model

Description

The ATSAME70Q19A-AN is a high-performance microcontroller from Microchip Technology, designed for industrial and automotive applications requiring powerful processing capabilities and robust features. This microcontroller is part of the SAM E70 series and is based on the ARM® Cortex®-M7 processor, which operates at a maximum speed of 300 MHz, making it one of the fastest microcontrollers in its class.

With its 32-bit architecture, the ATSAME70Q19A-AN offers superior processing power, which is ideal for applications that demand high-speed computations and real-time processing. The chip comes with a substantial 2MB of flash memory and 384KB of SRAM, sufficient for complex software applications and algorithms.

The microcontroller is also equipped with a range of connectivity options, including dual CAN (Controller Area Network) interfaces, high-speed USB Host and Device with on-chip PHY, Ethernet MAC, and multiple serial communication interfaces. These features make the device highly suitable for connected systems that require reliable communication protocols.

Key Features:

  • Core: ARM® Cortex®-M7 running up to 300 MHz
  • Flash memory: 2MB
  • SRAM: 384KB
  • Connectivity: Dual CAN, USB with PHY, Ethernet MAC, serial communication interfaces
  • Advanced analog features: 16-bit ADCs, 12-bit DACs, analog comparators
  • Comprehensive peripheral set for industrial applications
  • Operating Voltage: 1.62V to 3.6V
  • Package: 144-pin LQFP
  • Temperature Range: -40°C to +105°C (industrial grade)

The device also boasts advanced analog features, including 16-bit Analog-to-Digital Converters (ADCs), 12-bit Digital-to-Analog Converters (DACs), and analog comparators, which are crucial for precision sensor interfaces and control applications.

Furthermore, the ATSAME70Q19A-AN provides a comprehensive set of peripherals that are essential for industrial control, including timers, PWM controllers, and support for external memory interfaces. The microcontroller is available in a 144-pin LQFP package and is rated for an industrial temperature range of -40°C to +105°C, ensuring reliable operation in harsh environments.

Overall, the ATSAME70Q19A-AN by Microchip Technology is a powerful and versatile microcontroller that offers the perfect blend of performance, memory, and rich peripheral set for demanding industrial and automotive applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8603 $51.7206
5+ $21.2187 $106.0935
8+ $20.5556 $164.4448
11+ $19.8925 $218.8175
14+ $19.2294 $269.2116
18+ $17.2402 $310.3236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess