EN
  • EN
  • DE

ATTINY102-SSNR

Part No ATTINY102-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATTINY102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY102-SSNRTR, ATTINY102-SSNRDKR, ATTINY102-SSNRCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862565-ATTINY102-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY102-SSNR CAD Model

Description

Microchip Technology - ATTINY102-SSNR

The ATTINY102-SSNR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 1KB ISP flash memory, 32B SRAM, four general purpose I/O lines, 32 general purpose working registers, a single 8-bit timer/counter with compare modes, a PWM channel, and more. All these features come in a compact 8-pin SOIC package, making it ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Core: The ATTINY102-SSNR utilizes the AVR enhanced RISC architecture, which delivers an impressive level of performance per watt, executing powerful instructions in a single clock cycle.
  • Memory: Comes with 1KB of in-system programmable flash for storing code, and 32 bytes of SRAM for variable storage.
  • I/O and Packages: Offers 4 programmable I/O lines packed in a space-saving 8-pin SOIC package.
  • Power Efficiency: Designed for power-sensitive applications, it operates between 1.8-5.5V, enabling use in environments where power may be constrained.
  • Timer/Counter: Features a versatile 8-bit timer/counter with PWM capabilities that can be used for timing control and waveform generation tasks.
  • Communication: Although it does not have built-in communication peripherals, it can be used with external modules for communication purposes.
  • Temperature Range: Can operate within an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications

The ATTINY102-SSNR is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • LED Lighting
  • Battery Management
  • Small Motor Control

With its combination of performance, power efficiency, and small size, the ATTINY102-SSNR from Microchip Technology is an excellent choice for designers who need a cost-effective, yet powerful microcontroller for their compact applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5128 $52.9480
85+ $1.2413 $105.5105
125+ $1.2025 $150.3125
175+ $1.1637 $203.6475
225+ $1.1249 $253.1025
300+ $1.0086 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess