EN
  • EN
  • DE

ATTINY26-16MQR

Part No ATTINY26-16MQR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1020545-ATTINY26-16MQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY26-16MQR CAD Model

Description

Product Overview: ATTINY26-16MQR from Microchip Technology

The ATTINY26-16MQR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. It combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, a wide range of flexible and power-saving features, and a comprehensive set of peripherals.

Key Features:

  • High-Performance RISC Architecture: The ATTINY26-16MQR boasts a powerful Reduced Instruction Set Computing (RISC) architecture, enabling quick and efficient processing with a throughput approaching 1 MIPS per MHz.
  • Memory: Equipped with 2KB of in-system programmable flash, this microcontroller provides ample space for complex programs. The additional 128B of EEPROM allows for non-volatile data storage, and 128B of SRAM ensures smooth operation.
  • I/O and Peripherals: With 16 general purpose I/O lines and a range of peripherals including an 8-channel 10-bit A/D converter, two flexible Timer/Counters with compare modes, and a Universal Serial Interface, this microcontroller is highly adaptable to a multitude of applications.
  • Power Efficiency: The ATTINY26-16MQR is designed for power-sensitive applications, with features like Power-down and Idle modes, an optional external clock, and an on-chip oscillator to minimize power consumption.
  • Speed: Operating at up to 16MHz, this microcontroller is capable of handling tasks that require quick and responsive computation.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the ATTINY26-16MQR makes it ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Consumer electronics
  • Smart sensors

With its robust feature set, the ATTINY26-16MQR from Microchip Technology is a powerful and efficient solution for designers looking to add advanced control and monitoring capabilities to their embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess