EN
  • EN
  • DE
  • IT

ATTINY402-SSNR

Part No ATTINY402-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC  /  AVR series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY402
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY402-SSNRDKR,ATTINY402-SSNRTR,ATTINY402-SSNRCT
Standard Package 4,000
Win Source Part Number 1120348-ATTINY402-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY402-SSNR CAD Model

Description

Microchip Technology ATTINY402-SSNR

The ATTINY402-SSNR is a compact, high-performance microcontroller from Microchip Technology, designed for use in a wide array of applications. This device is a member of the low-power AVR® microcontroller family and is particularly suitable for space-constrained and power-sensitive applications due to its small size and efficient operation.

Key Features

  • Core: The ATTINY402-SSNR boasts an 8-bit AVR processor core with a maximum operating frequency of 20 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 4 KB of in-system self-programmable flash memory, 256B EEPROM, and 256B SRAM, this microcontroller can handle a variety of tasks without the need for external memory components.
  • I/O and Peripherals: It offers a range of peripherals, including a 12-bit analog-to-digital converter (ADC), a 10-bit digital-to-analog converter (DAC), and multiple communication interfaces such as SPI, I2C, and UART for versatile connectivity options.
  • Power Efficiency: The ATTINY402-SSNR operates between 1.8V to 5.5V, allowing for flexible power supply options and excellent power efficiency, which is critical for battery-operated devices.
  • Packaging: This microcontroller comes in a compact 14-pin SOIC package, making it easy to integrate into various PCB designs without taking up significant board space.

Applications

The ATTINY402-SSNR is ideal for a range of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Industrial Control Systems
  • Battery Management Systems
  • DIY Electronics Projects

With its robust feature set and Microchip's reputation for reliability, the ATTINY402-SSNR is a versatile solution that can be the cornerstone of your next project or product. Whether you're designing a complex industrial system or a simple hobbyist gadget, this microcontroller offers the flexibility and performance needed to bring your ideas to life.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3357 $53.4280
95+ $1.0960 $104.1200
145+ $1.0617 $153.9465
195+ $1.0275 $200.3625
255+ $0.9932 $253.2660
340+ $0.8905 $302.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess