EN
  • EN
  • DE

ATTINY404-SSF

Part No ATTINY404-SSF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY404
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 56
Win Source Part Number 1322222-ATTINY404-SSF
Ultra Librarian 3D Model Ultra Librarian ATTINY404-SSF CAD Model

Description

The ATTINY404-SSF is a high-performance, low-power microcontroller from Microchip Technology's renowned ATtiny series. Designed to deliver efficiency and versatility, this compact integrated circuit is an ideal solution for a wide range of applications in the consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) markets.

Key Features

  • Advanced RISC Architecture: The ATTINY404-SSF is built on a high-performance, low-power 8-bit AVR RISC-based microcontroller that executes powerful instructions in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory Capacity: It comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B SRAM, providing ample space for application code and data storage.
  • Peripheral Features: The device includes a variety of peripherals such as a 12-channel 10-bit A/D converter, a 10-bit D/A converter, programmable serial communication modules (USART), and more, which facilitate the development of complex embedded systems.
  • Power Efficiency: With its picoPower technology, the ATTINY404-SSF is designed for power-sensitive applications, offering multiple sleep modes that allow the device to retain functionality with minimal power consumption.
  • Operating Conditions: The microcontroller operates within a voltage range of 1.8-5.5V and a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environments and applications.
  • Packaging: The ATTINY404-SSF comes in a compact 14-SOIC (0.154", 3.90mm Width) package, making it suitable for space-constrained applications.

Applications

The ATTINY404-SSF is versatile enough to be used in a variety of applications, including:

  • Smart home devices
  • Battery management systems
  • Portable medical devices
  • Wearable electronics
  • Automotive control systems
  • Small-scale robotics

In conclusion, the Microchip Technology ATTINY404-SSF microcontroller is a robust and versatile solution for designers looking to add intelligence and efficiency to their embedded systems. With its rich set of features and low-power operation, it stands out as a top choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0278 $50.6950
61+ $1.6638 $101.4918
94+ $1.6118 $151.5092
129+ $1.5598 $201.2142
166+ $1.5078 $250.2948
222+ $1.3519 $300.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess