EN
  • EN
  • DE

ATTINY87-SU

Part No ATTINY87-SU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1020593-ATTINY87-SU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY87-SU CAD Model

Description

The ATTINY87-SU is a powerful microcontroller from Microchip Technology, renowned for its compact size and versatile features. This high-performance, low-power AVR® 8-bit microcontroller utilizes the advanced RISC architecture. With its remarkable efficiency and flexibility, the ATTINY87-SU is an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

Key Features:

  • Memory: The device comes with 8KB in-system self-programmable flash, 512 Bytes EEPROM, and 512 Bytes internal SRAM, allowing for robust application development.
  • Clock Speed: It operates at up to 16MHz, providing swift processing capabilities for time-sensitive tasks.
  • I/O Pins: Equipped with 16 general-purpose I/O lines, this microcontroller offers ample connectivity for interfacing with peripherals and other devices.
  • Peripheral Features: Includes a 10-bit ADC with 11 channels, analog comparator, and programmable watchdog timer with separate on-chip oscillator, enhancing its functionality in various applications.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V ensures compatibility with both 3.3V and 5V systems, making it highly adaptable to different power environments.
  • Power-saving Modes: Multiple power-saving modes, such as Idle, ADC Noise Reduction, Power-down, and Power-save, allow for optimized power consumption, which is critical for battery-operated devices.

Applications:

The ATTINY87-SU is adept at handling various applications due to its robust feature set. It is particularly well-suited for:

  • Automotive
  • Industrial control systems
  • Battery management
  • Consumer electronics
  • Smart sensors
  • Home automation

Package and Availability:

The ATTINY87-SU is available in a 20-lead SOIC package, offering a compact footprint for space-constrained applications. This microcontroller is part of Microchip's commitment to providing long-term availability, making it a reliable choice for both new designs and legacy support.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess