EN
  • EN
  • DE

ATV2500H-25LI

Part No ATV2500H-25LI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1032100-ATV2500H-25LI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV2500H-25LI CAD Model

Description

Microchip Technology ATV2500H-25LI CPLD

The ATV2500H-25LI is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to meet the needs of high-speed logic integration. This device is part of the ATV2500H series, which is known for its robust architecture and versatility in handling complex logic functions. With its 25ns propagation delay, the ATV2500H-25LI offers a balance between speed and power consumption, making it suitable for a wide range of applications.

Key Features:

  • High-Density Architecture: The CPLD features a high-density architecture that allows for the implementation of several logic functions within a single chip. This can significantly reduce board space and system complexity.
  • Speed Grade: With a 25ns propagation delay, the device operates at high speeds, which is essential for time-critical applications in telecommunications, computing, and industrial markets.
  • Low-Power Operation: The ATV2500H-25LI is designed for low-power operation, which helps in reducing the overall power consumption of the system it is integrated into, making it ideal for power-sensitive applications.
  • Reprogrammability: This CPLD is reprogrammable, which allows for easy updates and modifications to the logic configuration, providing flexibility and long-term usability for the product.
  • Temperature Range: The device is specified for the industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Package Type: It is available in a PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications:

The Microchip Technology ATV2500H-25LI is designed for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Data communication equipment
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

In summary, the ATV2500H-25LI from Microchip Technology is a versatile and efficient solution for designers looking to integrate complex logic functions into their applications with a single CPLD. Its combination of high-density, speed, and low-power operation makes it a compelling choice for a wide array of electronic systems.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess