EN
  • EN
  • DE

MEC5085-LZY-DN200

Part No MEC5085-LZY-DN200
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Low Power Embedded Flash ARC EC BC-LinkTM PECI Power GuardTM and Guardian I/F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003209-MEC5085-LZY-DN200
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC5085-LZY-DN200 CAD Model

Description

Introducing the MEC5085-LZY-DN200 from Microchip Technology

The MEC5085-LZY-DN200 is a cutting-edge product from the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product stands out in the market for its robust design, versatility, and exceptional performance, catering to a wide range of industrial applications.

Key Features

  • High-Performance Processing: At the core of the MEC5085-LZY-DN200 is an advanced processor that delivers the speed and power needed to handle complex tasks with ease.
  • Enhanced Connectivity: This product boasts multiple connectivity options, including high-speed interfaces, which allow for seamless integration with other systems and peripherals.
  • Durable Construction: Designed to withstand harsh industrial environments, the MEC5085-LZY-DN200 is built with durability in mind, ensuring long-term reliability and performance.
  • Energy Efficient: Microchip Technology is committed to sustainability, and the MEC5085-LZY-DN200 reflects this with its energy-efficient operation, reducing the overall carbon footprint of your operations.
  • Customizable: With its flexible architecture, the MEC5085-LZY-DN200 can be tailored to meet the specific needs of your application, ensuring a perfect fit for your system requirements.

Applications

The MEC5085-LZY-DN200 is ideal for a variety of industrial applications, including:

  • Automation and control systems
  • Internet of Things (IoT) devices
  • Embedded computing
  • Communication equipment
  • Medical devices

Quality Assurance

Microchip Technology is committed to providing customers with products that are of the highest quality and reliability. The MEC5085-LZY-DN200 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the strict standards set by the industry.

Support and Resources

Customers of the MEC5085-LZY-DN200 can access a wealth of resources, including detailed datasheets, technical documentation, and customer support from Microchip Technology's team of experts. This ensures that you can maximize the potential of the product and achieve optimal performance in your applications.

Choose the MEC5085-LZY-DN200 for your next project and experience the quality, reliability, and innovation that Microchip Technology is known for.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess