EN
  • EN
  • DE
  • IT

ATXMEGA128D4-AN

Part No ATXMEGA128D4-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® D4
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862612-ATXMEGA128D4-AN
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-AN CAD Model

Description

The ATXMEGA128D4-AN is a state-of-the-art, low-power, high-performance, 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. This microcontroller is designed to execute powerful instructions in a single clock cycle, enabling it to achieve throughputs approaching 1 MIPS per MHz. This balances power consumption and processing speed in a way that is ideal for power-sensitive and demanding applications alike.

Key Features

  • Advanced RISC Architecture: With 135 powerful instructions, most of them executed within a single clock cycle, the ATXMEGA128D4-AN delivers a throughput that is nearly 1 MIPS per MHz.
  • High Memory Density: This microcontroller comes equipped with 128 KB of in-system self-programmable flash, 8 KB of boot code section, 8 KB of SRAM, and 2 KB of EEPROM.
  • Peripheral Features: It includes a range of peripherals such as four-channel DMA controller, eight-channel event system, and a programmable multi-level interrupt controller, enhancing its multitasking capabilities.
  • Real-Time Performance: The device offers real-time performance with a high-speed 32 MHz internal oscillator, accurate analog-to-digital converters, and a full set of communication interfaces.
  • Power Efficiency: ATXMEGA128D4-AN features picoPower® technology for ultra-low power consumption, which is essential for battery-operated and power-conscious designs.

Applications

The ATXMEGA128D4-AN is versatile and can be used in a wide range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Utility metering
  • Home automation
  • Consumer electronics

Technical Specifications

  • Product: 8/16-bit Microcontroller
  • CPU Speed: Up to 32MHz
  • Program Memory Size: 128KB
  • Data Memory Size: 8KB SRAM, 2KB EEPROM
  • Operating Voltage: 1.6V - 3.6V
  • I/O Pins: 34
  • Package: 44-TQFP

Overall, the ATXMEGA128D4-AN from Microchip Technology is a robust and flexible microcontroller that provides a perfect solution for projects that require a rich feature set along with outstanding power efficiency.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess