EN
  • EN
  • DE

ATXMEGA256A3U-AUR

Part No ATXMEGA256A3U-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLSH 64TQFP / AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA256
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339928-ATXMEGA256A3U-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3U-AUR CAD Model

Description

Microchip Technology's ATXMEGA256A3U-AUR Microcontroller

The ATXMEGA256A3U-AUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's AVR® XMEGA® series. This sophisticated MCU is designed to execute demanding applications that require efficient data processing and versatile peripheral connectivity. With its robust feature set and advanced capabilities, it is an ideal choice for a wide range of applications in industrial, consumer electronics, and automation systems.

Key Features:

  • Advanced Architecture: The ATXMEGA256A3U-AUR combines the efficiency of an 8-bit microcontroller with the processing power of a 16-bit architecture, allowing for high-speed computing and real-time performance.
  • Memory Capacity: Equipped with 256KB of in-system self-programmable flash, 16KB of SRAM, and 4KB of EEPROM, this microcontroller offers ample space for complex applications and data storage.
  • Rich Peripheral Set: The device includes a variety of peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), multiple serial communication modules, and a USB 2.0 device interface for comprehensive connectivity options.
  • Power Efficiency: Designed for power-sensitive applications, the ATXMEGA256A3U-AUR features picoPower® technology, ensuring low power consumption across all operating modes.
  • Advanced Clock System: A sophisticated clock system supports a wide range of clock sources and offers features like frequency multiplication and real-time clock capabilities.
  • Robust Security: The microcontroller provides advanced security features including a unique device ID and a hardware cryptographic module to protect your application from unauthorized access.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, the ATXMEGA256A3U-AUR is suitable for space-constrained applications while providing enough I/O pins for complex tasks.
  • Extended Temperature Range: This MCU operates over an industrial temperature range, making it reliable in extreme conditions.

Applications:

The versatility of the ATXMEGA256A3U-AUR allows it to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Portable instrumentation

In summary, the ATXMEGA256A3U-AUR from Microchip Technology is a feature-rich microcontroller that delivers the perfect blend of power efficiency and performance, making it an excellent choice for designers looking to enhance their embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7975 $63.1900
8+ $12.9621 $103.6968
12+ $12.5570 $150.6840
17+ $12.1520 $206.5840
22+ $11.7469 $258.4318
29+ $10.5317 $305.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess